Littelfuse, Inc. PolySwitch® Lead-Free Surface Mount Resettable PPTC 2016L200

Description
The 2016L series device provides surface mount overcurrent protection for low voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage Low-profile
Datasheet
Description
The 2016L series device provides surface mount overcurrent protection for low voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage Low-profile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch® Lead-Free Surface Mount Resettable PPTC - 2016L200 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch® Lead-Free Surface Mount Resettable PPTC
2016L200
PolySwitch® Lead-Free Surface Mount Resettable PPTC 2016L200
The 2016L series device provides surface mount overcurrent protection for low voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage Low-profile

The 2016L series device provides surface mount overcurrent protection for low voltage (≤60V) applications where resettable protection is desired. Lead-free and RoHS compliant Fast response to fault currents High Voltage Low-profile

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 2016L200
Product Name PolySwitch® Lead-Free Surface Mount Resettable PPTC
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625217 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers