Littelfuse, Inc. SMD 60V 20A Circuit Protection Fuse 2016L030DR

Description
PTC Resettable Fuse, 60V, 20A, 2.3R, SMD, 2016 Product overview: 2016L030DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L030DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 60V, 20A, 2.3R, SMD, 2016 Product overview: 2016L030DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L030DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 20A Circuit Protection Fuse
150-2016L030DR
SMD 60V 20A Circuit Protection Fuse 150-2016L030DR
PTC Resettable Fuse, 60V, 20A, 2.3R, SMD, 2016 Product overview: 2016L030DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L030DR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 60V, 20A, 2.3R, SMD, 2016 Product overview: 2016L030DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L030DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 7874274P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874274P
Resettable Fuses 7874274P
Resettable POLYFUSE 20A 60V

Resettable POLYFUSE 20A 60V

Supplier's Site
Resettable Fuses - 7874274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874274
Resettable Fuses 7874274
Resettable POLYFUSE 20A 60V

Resettable POLYFUSE 20A 60V

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 2016L030DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
2016L030DR
TVS/Fuse/Board Level Protection >> Resettable Fuses 2016L030DR
60V 300mA 20A 600mA 2016 Resettable Fuses ROHS

60V 300mA 20A 600mA 2016 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Resettable, 60V, 300Ma, 2016; Pptc Case Style Littelfuse - 05M2620 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 60V, 300Ma, 2016; Pptc Case Style Littelfuse
05M2620
Fuse, Ptc Resettable, 60V, 300Ma, 2016; Pptc Case Style Littelfuse 05M2620
FUSE, PTC RESETTABLE, 60V, 300mA, 2016; PPTC Case Style:2016 (5041 Metric); Product Range:PolySwitch 2016L Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:20A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 60V, 300mA, 2016; PPTC Case Style:2016 (5041 Metric); Product Range:PolySwitch 2016L Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site
Polyfuse, Ptc, 2016, 0.3A; Thermistor Mounting Littelfuse - 78R5558 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, 2016, 0.3A; Thermistor Mounting Littelfuse
78R5558
Polyfuse, Ptc, 2016, 0.3A; Thermistor Mounting Littelfuse 78R5558
POLYFUSE, PTC, 2016, 0.3A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2016L Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

POLYFUSE, PTC, 2016, 0.3A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2016L Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Resettable, 60V, 300Ma, 2016, Full Reel; Pptc Case Style Littelfuse - 28X2690 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 60V, 300Ma, 2016, Full Reel; Pptc Case Style Littelfuse
28X2690
Fuse, Ptc Resettable, 60V, 300Ma, 2016, Full Reel; Pptc Case Style Littelfuse 28X2690
FUSE, PTC RESETTABLE, 60V, 300mA, 2016, FULL REEL; PPTC Case Style:2016 (5041 Metric); Product Range:PolySwitch 2016L Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; External Depth:1.25mmRoHS Compliant: Yes

FUSE, PTC RESETTABLE, 60V, 300mA, 2016, FULL REEL; PPTC Case Style:2016 (5041 Metric); Product Range:PolySwitch 2016L Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; External Depth:1.25mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 2016L030DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2016L030DR
Circuit Protection - PTC Resettable Fuses 2016L030DR
PTC RESET FUSE 60V 300MA 2016

PTC RESET FUSE 60V 300MA 2016

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-2016L030DR 7874274P 7874274 2016L030DR 05M2620 78R5558 28X2690 2016L030DR
Product Name SMD 60V 20A Circuit Protection Fuse Resettable Fuses Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Resettable, 60V, 300Ma, 2016; Pptc Case Style Littelfuse Polyfuse, Ptc, 2016, 0.3A; Thermistor Mounting Littelfuse Fuse, Ptc Resettable, 60V, 300Ma, 2016, Full Reel; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Rated Voltage 60 volts 60 volts 60 volts 60 volts 60 volts
Rated Current 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data