Littelfuse, Inc. PTC Resettable Fuses - 2016L260/24MR 2016L260/24MR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 905835-2016L260/24MR Series: POLY-FUSE®, 2016L Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 24V Ih Surface Mount 2016 (5041 Metric), Concave Package: 2016 (5041 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8533.40.8070 Other Part Number: F8538TR, F8538DKR, F8538CT
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 905835-2016L260/24MR Series: POLY-FUSE®, 2016L Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 24V Ih Surface Mount 2016 (5041 Metric), Concave Package: 2016 (5041 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8533.40.8070 Other Part Number: F8538TR, F8538DKR, F8538CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 2016L260/24MR - 905835-2016L260/24MR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 2016L260/24MR
905835-2016L260/24MR
PTC Resettable Fuses - 2016L260/24MR 905835-2016L260/24MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 905835-2016L260/24MR Series: POLY-FUSE®, 2016L Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 24V Ih Surface Mount 2016 (5041 Metric), Concave Package: 2016 (5041 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8533.40.8070 Other Part Number: F8538TR, F8538DKR, F8538CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 905835-2016L260/24MR
Series: POLY-FUSE®, 2016L
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 24V Ih Surface Mount 2016 (5041 Metric), Concave
Package: 2016 (5041 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8533.40.8070
Other Part Number: F8538TR, F8538DKR, F8538CT

Buy Now Datasheet
Singapore, Singapore
24V 2.6A Circuit Protection Fuse
150-2016L260/24MR
24V 2.6A Circuit Protection Fuse 150-2016L260/24MR
PTC RESET FUSE 24V 2.6A 2016 Product overview: 2016L260/24MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L260/24MR can be used for catalog matching and distributor lookup.

PTC RESET FUSE 24V 2.6A 2016 Product overview: 2016L260/24MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L260/24MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pptc Resettable Fuse, 2.6A, 24Vdc, Smd; Pptc Case Style Littelfuse - 39AH9736 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 2.6A, 24Vdc, Smd; Pptc Case Style Littelfuse
39AH9736
Pptc Resettable Fuse, 2.6A, 24Vdc, Smd; Pptc Case Style Littelfuse 39AH9736
PPTC RESETTABLE FUSE, 2.6A, 24VDC, SMD; PPTC Case Style:2016 (5041 Metric); Product Range:PolySwitch 2016L Series; Voltage Rating:24VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 2.6A, 24VDC, SMD; PPTC Case Style:2016 (5041 Metric); Product Range:PolySwitch 2016L Series; Voltage Rating:24VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 2016L260/24MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2016L260/24MR
Circuit Protection - PTC Resettable Fuses 2016L260/24MR
PTC RESET FUSE 24V 2.6A 2016

PTC RESET FUSE 24V 2.6A 2016

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 905835-2016L260/24MR 150-2016L260/24MR 39AH9736 2016L260/24MR
Product Name PTC Resettable Fuses - 2016L260/24MR 24V 2.6A Circuit Protection Fuse Pptc Resettable Fuse, 2.6A, 24Vdc, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002313601 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 2 amps
View Details