Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 228 - 2283.15 2283.15

Description
Replace with 218XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A
Datasheet
Description
Replace with 218XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 228 - 2283.15 - 2283.15 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 228 - 2283.15
2283.15
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 228 - 2283.15 2283.15
Replace with 218XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A

Replace with 218XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 2283.15
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 228 - 2283.15
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313505 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA1038 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 750 volts
Rated Current 15 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers