Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 80 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies with UL 94 flammability ratings of V-0 Net weight per fuse of 35±5 g Refer to ISO 8820-8 and JASO D622 Interrupting rating of 20 kA at 500 V dc
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 20EV080.ZXBDMCL |
| Product Name | 20EV |
| Fuse Type | Automotive |