Manufacturer: Littelfuse Inc.
Win Source Part Number: 905836-2016L300/16MR
Series: POLY-FUSE®, 2016L
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 16V Ih Surface Mount 2016 (5041 Metric), Concave
Package: 2016 (5041 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8533.40.8070
Other Part Number: F8539TR, 2016L30016MR, F8539DKR, F8539CT
PTC RESET FUSE 16V 3A 2016 Product overview: 2016L300/16MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 3A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L300/16MR can be used for catalog matching and distributor lookup.
PTC RESET FUSE 16V 3A 2016
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 905836-2016L300/16MR | 150-2016L300/16MR | 2016L300/16MR |
| Product Name | PTC Resettable Fuses - 2016L300/16MR | 16V 3A Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount | Surface Mount |