Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 223 - 223.400 223.400

Description
Replace with 213XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A
Datasheet
Description
Replace with 213XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 223 - 223.400 - 223.400 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 223 - 223.400
223.400
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 223 - 223.400 223.400
Replace with 213XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A

Replace with 213XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 223.400
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 223 - 223.400
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Micro Fuses - VF874 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 350 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers