Littelfuse, Inc. Resettable Fuses 2016L100/33DR

Description
Littelfuse 2016L100/33DR Resettable Fuse
Request a Quote
Description
Littelfuse 2016L100/33DR Resettable Fuse
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse 2016L100/33 is a resettable PTC fuse designed for low voltage applications with a maximum voltage rating of 33V DC and a hold current of 1.1A. It features a trip current of 2.2A, providing overcurrent protection by resetting after the fault condition is removed. The device operates effectively within a temperature range of -40°C to +85°C, making it suitable for various environments. It is RoHS compliant, ensuring it meets environmental standards. This fuse is particularly useful in applications such as powered Ethernet ports and automotive electronic control modules, where reliable and resettable overcurrent protection is required.

Datasheet Summary
Powered by GS/AI

The Littelfuse 2016L100/33 is a resettable PTC fuse designed for low voltage applications with a maximum voltage rating of 33V DC and a hold current of 1.1A. It features a trip current of 2.2A, providing overcurrent protection by resetting after the fault condition is removed. The device operates effectively within a temperature range of -40°C to +85°C, making it suitable for various environments. It is RoHS compliant, ensuring it meets environmental standards. This fuse is particularly useful in applications such as powered Ethernet ports and automotive electronic control modules, where reliable and resettable overcurrent protection is required.

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 8951638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8951638
Resettable Fuses 8951638
Littelfuse 2016L100/33DR Resettable Fuse

Littelfuse 2016L100/33DR Resettable Fuse

Supplier's Site
Resettable Fuses - 8951638P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8951638P
Resettable Fuses 8951638P
Littelfuse 2016L100/33DR Resettable Fuse

Littelfuse 2016L100/33DR Resettable Fuse

Supplier's Site
Singapore, Singapore
SMD 33V 40A 1.1A Circuit Protection Fuse
150-2016L100/33DR
SMD 33V 40A 1.1A Circuit Protection Fuse 150-2016L100/33DR
33V SMD Varistor, 40A, 1.1A Hold, 400mR, 2016 Case Product overview: 2016L100/33DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33V, 40A, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 33V, 40A, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L100/33DR can be used for catalog matching and distributor lookup.

33V SMD Varistor, 40A, 1.1A Hold, 400mR, 2016 Case Product overview: 2016L100/33DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33V, 40A, 1.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 33V, 40A, 1.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L100/33DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2016L100/33DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2016L100/33DR
Circuit Protection - PTC Resettable Fuses 2016L100/33DR
PTC RESET FUSE 33V 1.1A 2016

PTC RESET FUSE 33V 1.1A 2016

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 2016L100/33DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
2016L100/33DR
TVS/Fuse/Board Level Protection >> Resettable Fuses 2016L100/33DR
33V 1.1A 40A 2.2A 2016 Resettable Fuses ROHS

33V 1.1A 40A 2.2A 2016 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Resettable, 33V, 1.1A, 2016; Product Range Littelfuse - 05M2623 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 33V, 1.1A, 2016; Product Range Littelfuse
05M2623
Fuse, Ptc Resettable, 33V, 1.1A, 2016; Product Range Littelfuse 05M2623
FUSE, PTC RESETTABLE, 33V, 1.1A, 2016; Product Range:PolySwitch 2016L Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:33V RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 33V, 1.1A, 2016; Product Range:PolySwitch 2016L Series; Voltage Rating:33VDC; Holding Current:1.1A; Tripping Current:2.2A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Operating Voltage:33V RoHS Compliant: Yes

Supplier's Site Datasheet
Polyfuse, Ptc, 2016, 1.1A; Thermistor Mounting Littelfuse - 78R5560 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, 2016, 1.1A; Thermistor Mounting Littelfuse
78R5560
Polyfuse, Ptc, 2016, 1.1A; Thermistor Mounting Littelfuse 78R5560
POLYFUSE, PTC, 2016, 1.1A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2016L Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYFUSE, PTC, 2016, 1.1A; Thermistor Mounting:SMD; Product Range:POLYFUSE 2016L Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:33VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8951638 8951638P 150-2016L100/33DR 2016L100/33DR 2016L100/33DR 05M2623 78R5560
Product Name Resettable Fuses Resettable Fuses SMD 33V 40A 1.1A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Resettable, 33V, 1.1A, 2016; Product Range Littelfuse Polyfuse, Ptc, 2016, 1.1A; Thermistor Mounting Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Breaking Capacity 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details