218.125HXP -- FUSE;CYLINDER;SLOW BLOW/TIME LAG;0.125 A;SUPPLEMENTAL;DIMS 5.2X20 MM;GLASS;AXIAL
Littelfuse, Inc.
Fuse;Cylinder;Slow Blow/Time Lag;0.125 A;Supplemental;Dims 5.2x20 mm;Glass;Axial
218.125HXP
Description
Designed to International (IEC) Standards for Use Globally
Glass Body
Operating Temperature: –55°C to 125°C
Description
Designed to International (IEC) Standards for Use Globally
Glass Body
Operating Temperature: –55°C to 125°C
Suppliers
Fuse;Cylinder;Slow Blow/Time Lag;0.125 A;Supplemental;Dims 5.2x20 mm;Glass;Axial
70184312
Designed to International (IEC) Standards for Use Globally
Glass Body
Operating Temperature: –55°C to 125°C
- Designed to International (IEC) Standards for Use Globally
- Glass Body
- Operating Temperature: –55°C to 125°C
Supplier's Site
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
70184312 |
|
Product Name
|
Fuse;Cylinder;Slow Blow/Time Lag;0.125 A;Supplemental;Dims 5.2x20 mm;Glass;Axial |
|
Fuse Material
|
Glass
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.3750 amps
View Details
4 suppliers
Fuse Material
Glass; Glass
Features
Time Lag
Operating Temperature
-25 to 70 C (-13 to 158 F)
View Details
Mounting
Panel Mount
Approvals / Standards
RoHS
View Details
KOA Speer Electronics, Inc.
Mounting
SMD (SMT)
Rated Current
1.5 amps
View Details