Littelfuse, Inc. SMD 60V 550mA 20A Circuit Protection Fuse 2016L050MR

Description
PTC Resettable Fuse, 60V, 550mA, 1R, 20A, SMD, 2016 Product overview: 2016L050MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 550mA, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 550mA, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L050MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 60V, 550mA, 1R, 20A, SMD, 2016 Product overview: 2016L050MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 550mA, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 550mA, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L050MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 550mA 20A Circuit Protection Fuse
150-2016L050MR
SMD 60V 550mA 20A Circuit Protection Fuse 150-2016L050MR
PTC Resettable Fuse, 60V, 550mA, 1R, 20A, SMD, 2016 Product overview: 2016L050MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 550mA, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 550mA, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L050MR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 60V, 550mA, 1R, 20A, SMD, 2016 Product overview: 2016L050MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 550mA, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 550mA, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L050MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 8951634P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8951634P
Resettable Fuses 8951634P
Littelfuse 2016L050MR Resettable Fuse

Littelfuse 2016L050MR Resettable Fuse

Supplier's Site
Resettable Fuses - 8951634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8951634
Resettable Fuses 8951634
Littelfuse 2016L050MR Resettable Fuse

Littelfuse 2016L050MR Resettable Fuse

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 2016L050MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2016L050MR
Circuit Protection - PTC Resettable Fuses 2016L050MR
PTC RESET FUSE 60V 550MA 2016

PTC RESET FUSE 60V 550MA 2016

Supplier's Site
Fuse, Ptc Resettable, 60V, 550Ma, 2016; Pptc Case Style Littelfuse - 05M2621 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 60V, 550Ma, 2016; Pptc Case Style Littelfuse
05M2621
Fuse, Ptc Resettable, 60V, 550Ma, 2016; Pptc Case Style Littelfuse 05M2621
FUSE, PTC RESETTABLE, 60V, 550mA, 2016; PPTC Case Style:2016 (5041 Metric); Product Range:PolySwitch 2016L Series; Voltage Rating:60VDC; Holding Current:550mA; Tripping Current:1.1A; Time to Trip:5s; Current Rating Max:20A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 60V, 550mA, 2016; PPTC Case Style:2016 (5041 Metric); Product Range:PolySwitch 2016L Series; Voltage Rating:60VDC; Holding Current:550mA; Tripping Current:1.1A; Time to Trip:5s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Resettable, 60V, 550Ma, 2016, Full Reel; Pptc Case Style Littelfuse - 28X2691 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 60V, 550Ma, 2016, Full Reel; Pptc Case Style Littelfuse
28X2691
Fuse, Ptc Resettable, 60V, 550Ma, 2016, Full Reel; Pptc Case Style Littelfuse 28X2691
FUSE, PTC RESETTABLE, 60V, 550mA, 2016, FULL REEL; PPTC Case Style:2016 (5041 Metric); Product Range:PolySwitch 2016L Series; Voltage Rating:60VDC; Holding Current:550mA; Tripping Current:1.1A; Time to Trip:5s; Current Rating Max:20ARoHS Compliant: Yes

FUSE, PTC RESETTABLE, 60V, 550mA, 2016, FULL REEL; PPTC Case Style:2016 (5041 Metric); Product Range:PolySwitch 2016L Series; Voltage Rating:60VDC; Holding Current:550mA; Tripping Current:1.1A; Time to Trip:5s; Current Rating Max:20ARoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 2016L050MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
2016L050MR
TVS/Fuse/Board Level Protection >> Resettable Fuses 2016L050MR
60V 550mA 20A 1.1A 2016 Resettable Fuses ROHS

60V 550mA 20A 1.1A 2016 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-2016L050MR 8951634P 8951634 2016L050MR 05M2621 28X2691 2016L050MR
Product Name SMD 60V 550mA 20A Circuit Protection Fuse Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Resettable, 60V, 550Ma, 2016; Pptc Case Style Littelfuse Fuse, Ptc Resettable, 60V, 550Ma, 2016, Full Reel; Pptc Case Style Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Rated Voltage 60 volts 60 volts 60 volts 60 volts
Rated Current 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers