Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 226010 226010

Description
Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity
Datasheet
Description
Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 226010 - 226010 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 226010
226010
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 226010 226010
Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity

Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 226010
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 226010
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details