Littelfuse, Inc. Lead-Free and RoHS compliant 2AG Slo-Blo® Subminiature Glass Body Fuse 2205.750

Description
The 2AG Slo-Blo® Axial Leaded Fuses provide the same performance characteristics as their 3AG counterpart while occupying one-third the space. In accordance with Underwriter’s Laboratories Standard UL 248-14 Fuses are board-washable in most solvents with thermoplastic sleeve Available in axial lead form and with various lead forming dimensions RoHS compliant and lead–free
Datasheet
Description
The 2AG Slo-Blo® Axial Leaded Fuses provide the same performance characteristics as their 3AG counterpart while occupying one-third the space. In accordance with Underwriter’s Laboratories Standard UL 248-14 Fuses are board-washable in most solvents with thermoplastic sleeve Available in axial lead form and with various lead forming dimensions RoHS compliant and lead–free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free and RoHS compliant 2AG Slo-Blo® Subminiature Glass Body Fuse - 2205.750 - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free and RoHS compliant 2AG Slo-Blo® Subminiature Glass Body Fuse
2205.750
Lead-Free and RoHS compliant 2AG Slo-Blo® Subminiature Glass Body Fuse 2205.750
The 2AG Slo-Blo® Axial Leaded Fuses provide the same performance characteristics as their 3AG counterpart while occupying one-third the space. In accordance with Underwriter’s Laboratories Standard UL 248-14 Fuses are board-washable in most solvents with thermoplastic sleeve Available in axial lead form and with various lead forming dimensions RoHS compliant and lead–free

The 2AG Slo-Blo® Axial Leaded Fuses provide the same performance characteristics as their 3AG counterpart while occupying one-third the space. In accordance with Underwriter’s Laboratories Standard UL 248-14 Fuses are board-washable in most solvents with thermoplastic sleeve Available in axial lead form and with various lead forming dimensions RoHS compliant and lead–free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 2205.750
Product Name Lead-Free and RoHS compliant 2AG Slo-Blo® Subminiature Glass Body Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110438 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details