Littelfuse, Inc. Automotive 0.2A 250V Circuit Protection Fuse 20102000021P

Description
Fuse Miniature Medium Time Delay Acting 0.2A 250V Axial 5 X 20mm Glass Bulk Automotive cULus Product overview: 20102000021P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 0.2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-20102000021P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Medium Time Delay Acting 0.2A 250V Axial 5 X 20mm Glass Bulk Automotive cULus Product overview: 20102000021P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 0.2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-20102000021P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.2A 250V Circuit Protection Fuse
139-20102000021P
Automotive 0.2A 250V Circuit Protection Fuse 139-20102000021P
Fuse Miniature Medium Time Delay Acting 0.2A 250V Axial 5 X 20mm Glass Bulk Automotive cULus Product overview: 20102000021P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 0.2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-20102000021P can be used for catalog matching and distributor lookup.

Fuse Miniature Medium Time Delay Acting 0.2A 250V Axial 5 X 20mm Glass Bulk Automotive cULus Product overview: 20102000021P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 0.2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-20102000021P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5203-ND - DigiKey
Thief River Falls, MN, United States
200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuses - 1294-20102000021P-CHP - DigiKey
Thief River Falls, MN, United States
200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
20102000021P
Circuit Protection - Fuses 20102000021P
FUSE GLASS 200MA 250VAC 5X20MM

FUSE GLASS 200MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-20102000021P F5203-ND 20102000021P
Product Name Automotive 0.2A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Rated Voltage 250 volts 250 volts
Rated Current 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - 486-1974-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers