Fuse Miniature Medium Time Delay Acting 1A 250V 5 X 20mm Glass Bulk cULus Product overview: 20111000021P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-20111000021P can be used for catalog matching and distributor lookup.
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 1A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-20111000021P | F5210-ND | 20111000021P |
| Product Name | 1A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | |
| Rated Voltage | 250 volts | 250 volts | |
| Rated Current | 1 amps | 1 amps |