Littelfuse, Inc. 20EV 20EV125.ZXBDMC

Description
Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 125 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies with UL 94 flammability ratings of V-0 Net weight per fuse of 35±5 g Refer to ISO 8820-8 and JASO D622 Interrupting rating of 20 kA at 500 V dc
Request a Quote Datasheet
Description
Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 125 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies with UL 94 flammability ratings of V-0 Net weight per fuse of 35±5 g Refer to ISO 8820-8 and JASO D622 Interrupting rating of 20 kA at 500 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20EV - 20EV125.ZXBDMC - Littelfuse, Inc.
Rosemont, IL, United States
20EV
20EV125.ZXBDMC
20EV 20EV125.ZXBDMC
Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 125 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies with UL 94 flammability ratings of V-0 Net weight per fuse of 35±5 g Refer to ISO 8820-8 and JASO D622 Interrupting rating of 20 kA at 500 V dc

Bolt down 20EV automotive fuses can be installed in most EVs and hybrid passenger vehicles for circuit protection. Rated as 125 A Interrupting rating of 16 kA at 500 V dc Operate at up to 125 °C Copper alloy terminals, zinc alloy end bells, and stainless steel retaining pins Melamine bodies with UL 94 flammability ratings of V-0 Net weight per fuse of 35±5 g Refer to ISO 8820-8 and JASO D622 Interrupting rating of 20 kA at 500 V dc

Datasheet
Electrical, Specialty Fuses - 18-20EV125.ZXBDMC-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-20EV125.ZXBDMC-ND
Electrical, Specialty Fuses 18-20EV125.ZXBDMC-ND
PCP HV FUSE

PCP HV FUSE

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuses Fuses
Product Number 20EV125.ZXBDMC 18-20EV125.ZXBDMC-ND
Product Name 20EV Electrical, Specialty Fuses
Fuse Type Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Fuses DC Fuses - VDC series - VDC14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 20 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details