Littelfuse, Inc. Medium Voltage Fuses 2009R1IB5.5

Description
“R” rated fuses provide required short-circuit protection for medium voltage motors, motor controllers and associated circuitry. These components have limited ability to absorb the energy of large short circuit currents. Medium voltage motor controllers contain overload relays which provide both overload protection and locked rotor protection to the motor. The controllers are also intended to interrupt low value short circuits within the capability of the motor controller. This protects the medium voltage fuse from sustained overcurrents which are less than their minimum interrupting rating.NEMA Standards for “R” rated medium voltage power fuses require that they operate within 15-35 seconds when subjected to an rms current 100 times the “R” rating. For example, a fuse with a 2R rating will open within 15 to 35 seconds on an applied current of 2 x 100 = 200 amperes.Live Parts:Live parts are available for mounting “E”, “R”, and “PT” single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.
Description
“R” rated fuses provide required short-circuit protection for medium voltage motors, motor controllers and associated circuitry. These components have limited ability to absorb the energy of large short circuit currents. Medium voltage motor controllers contain overload relays which provide both overload protection and locked rotor protection to the motor. The controllers are also intended to interrupt low value short circuits within the capability of the motor controller. This protects the medium voltage fuse from sustained overcurrents which are less than their minimum interrupting rating.NEMA Standards for “R” rated medium voltage power fuses require that they operate within 15-35 seconds when subjected to an rms current 100 times the “R” rating. For example, a fuse with a 2R rating will open within 15 to 35 seconds on an applied current of 2 x 100 = 200 amperes.Live Parts:Live parts are available for mounting “E”, “R”, and “PT” single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.

Suppliers

Company
Product
Description
Supplier Links
Medium Voltage Fuses - 2009R1IB5.5 - Littelfuse, Inc.
Rosemont, IL, United States
Medium Voltage Fuses
2009R1IB5.5
Medium Voltage Fuses 2009R1IB5.5
“R” rated fuses provide required short-circuit protection for medium voltage motors, motor controllers and associated circuitry. These components have limited ability to absorb the energy of large short circuit currents. Medium voltage motor controllers contain overload relays which provide both overload protection and locked rotor protection to the motor. The controllers are also intended to interrupt low value short circuits within the capability of the motor controller. This protects the medium voltage fuse from sustained overcurrents which are less than their minimum interrupting rating.NEMA Standards for “R” rated medium voltage power fuses require that they operate within 15-35 seconds when subjected to an rms current 100 times the “R” rating. For example, a fuse with a 2R rating will open within 15 to 35 seconds on an applied current of 2 x 100 = 200 amperes.Live Parts:Live parts are available for mounting “E”, “R”, and “PT” single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.

“R” rated fuses provide required short-circuit protection for medium voltage motors, motor controllers and associated circuitry. These components have limited ability to absorb the energy of large short circuit currents. Medium voltage motor controllers contain overload relays which provide both overload protection and locked rotor protection to the motor. The controllers are also intended to interrupt low value short circuits within the capability of the motor controller. This protects the medium voltage fuse from sustained overcurrents which are less than their minimum interrupting rating.NEMA Standards for “R” rated medium voltage power fuses require that they operate within 15-35 seconds when subjected to an rms current 100 times the “R” rating. For example, a fuse with a 2R rating will open within 15 to 35 seconds on an applied current of 2 x 100 = 200 amperes.Live Parts:Live parts are available for mounting “E”, “R”, and “PT” single, double, and triple barrel fuses. Mounting clips are available for ferrule type and clip lock style fuses. All clips are sold in pairs.Contact factory for additional live parts.

Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
2009R1IB5.5
Circuit Protection - Electrical, Specialty Fuses 2009R1IB5.5
FUSE CARTRIDGE 200A 5.5KVAC CYL

FUSE CARTRIDGE 200A 5.5KVAC CYL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 2009R1IB5.5 2009R1IB5.5
Product Name Medium Voltage Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002342001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers