Littelfuse, Inc. Lead-Free and RoHS compliant 2AG Fast-Acting Subminiature Glass Body Fuse 2206002.

Description
The 2AG Fast-Acting Axial Leaded Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. In Accordance with Underwriter’s Laboratories Standard UL 248-14 Fuses are boardwashable in most solvents with thermoplastic sleeve Available in axial leadform and with various lead forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 2AG Fast-Acting Axial Leaded Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. In Accordance with Underwriter’s Laboratories Standard UL 248-14 Fuses are boardwashable in most solvents with thermoplastic sleeve Available in axial leadform and with various lead forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free and RoHS compliant 2AG Fast-Acting Subminiature Glass Body Fuse - 2206002. - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free and RoHS compliant 2AG Fast-Acting Subminiature Glass Body Fuse
2206002.
Lead-Free and RoHS compliant 2AG Fast-Acting Subminiature Glass Body Fuse 2206002.
The 2AG Fast-Acting Axial Leaded Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. In Accordance with Underwriter’s Laboratories Standard UL 248-14 Fuses are boardwashable in most solvents with thermoplastic sleeve Available in axial leadform and with various lead forming dimensions Lead-free and RoHS compliant

The 2AG Fast-Acting Axial Leaded Fuses provide the sameperformance characteristics as their 3AG counterpart, whileoccupying one-third the space. In Accordance with Underwriter’s Laboratories Standard UL 248-14 Fuses are boardwashable in most solvents with thermoplastic sleeve Available in axial leadform and with various lead forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 2206002.
Product Name Lead-Free and RoHS compliant 2AG Fast-Acting Subminiature Glass Body Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002313510 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 63 amps
View Details