Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 226004 226004

Description
Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity
Datasheet
Description
Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 226004 - 226004 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 226004
226004
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 226004 226004
Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity

Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 226004
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 226004
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110435 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 63 amps
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers