Littelfuse, Inc. 0.5A 80A Circuit Protection Fuse 20105000021P

Description
Electric Fuse, Medium Time Lag Blow, 0.5A, 250VAC, 80A (IR), Inline/holder, ROHS COMPLIANT Product overview: 20105000021P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 80A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-20105000021P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Medium Time Lag Blow, 0.5A, 250VAC, 80A (IR), Inline/holder, ROHS COMPLIANT Product overview: 20105000021P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 80A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-20105000021P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 80A Circuit Protection Fuse
139-20105000021P
0.5A 80A Circuit Protection Fuse 139-20105000021P
Electric Fuse, Medium Time Lag Blow, 0.5A, 250VAC, 80A (IR), Inline/holder, ROHS COMPLIANT Product overview: 20105000021P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 80A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-20105000021P can be used for catalog matching and distributor lookup.

Electric Fuse, Medium Time Lag Blow, 0.5A, 250VAC, 80A (IR), Inline/holder, ROHS COMPLIANT Product overview: 20105000021P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 80A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-20105000021P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5207-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 20105000021P
FUSE GLASS 500MA 250VAC 5X20MM

FUSE GLASS 500MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 0.5A/250V; Blow Characteristic Littelfuse - 26M6291 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 0.5A/250V; Blow Characteristic Littelfuse
26M6291
Cartridge Fuse, Medium Acting, 0.5A/250V; Blow Characteristic Littelfuse 26M6291
CARTRIDGE FUSE, MEDIUM ACTING, 0.5A/250V; Blow Characteristic:Mediu m Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:201P Series RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 0.5A/250V; Blow Characteristic:Medium Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:201P Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-20105000021P F5207-ND 20105000021P 26M6291
Product Name 0.5A 80A Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 0.5A/250V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers