Littelfuse, Inc. SMD 60V 750mA 20A Circuit Protection Fuse 2016L075/60MR

Description
2016L PTC Resettable Fuse, 60V, 750mA Hold, 20A Max, SMD Product overview: 2016L075/60MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 750mA, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 750mA, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L075/60MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2016L PTC Resettable Fuse, 60V, 750mA Hold, 20A Max, SMD Product overview: 2016L075/60MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 750mA, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 750mA, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L075/60MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 750mA 20A Circuit Protection Fuse
150-2016L075/60MR
SMD 60V 750mA 20A Circuit Protection Fuse 150-2016L075/60MR
2016L PTC Resettable Fuse, 60V, 750mA Hold, 20A Max, SMD Product overview: 2016L075/60MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 750mA, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 750mA, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L075/60MR can be used for catalog matching and distributor lookup.

2016L PTC Resettable Fuse, 60V, 750mA Hold, 20A Max, SMD Product overview: 2016L075/60MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 750mA, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60V, 750mA, 20A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-2016L075/60MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 2016L075/60MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
2016L075/60MR
Circuit Protection - PTC Resettable Fuses 2016L075/60MR
PTC RESET FUSE 60V 750MA 2016

PTC RESET FUSE 60V 750MA 2016

Supplier's Site
Fuse, Resettable Ptc, 60Vdc, 20A, Smd; Pptc Case Style Littelfuse - 17AC4959 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60Vdc, 20A, Smd; Pptc Case Style Littelfuse
17AC4959
Fuse, Resettable Ptc, 60Vdc, 20A, Smd; Pptc Case Style Littelfuse 17AC4959
FUSE, RESETTABLE PTC, 60VDC, 20A, SMD; PPTC Case Style:2016 (5041 Metric); Product Range:PolySwitch 2016L Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60VDC, 20A, SMD; PPTC Case Style:2016 (5041 Metric); Product Range:PolySwitch 2016L Series; Voltage Rating:60VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.5s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 150-2016L075/60MR 2016L075/60MR 17AC4959
Product Name SMD 60V 750mA 20A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 60Vdc, 20A, Smd; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers