Littelfuse, Inc. Fuses 20104000001P

Description
400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 20104000001P-ND - DigiKey
Thief River Falls, MN, United States
400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
20104000001P
Circuit Protection - Fuses 20104000001P
FUSE GLASS 400MA 250VAC 5X20MM

FUSE GLASS 400MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 20104000001P-ND 20104000001P
Product Name Fuses Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110427 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 80 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(BB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 500 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers