Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 227 - 227001 227001

Description
Replace with 217XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 2 specification for Fast-Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A
Datasheet
Description
Replace with 217XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 2 specification for Fast-Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 227 - 227001 - 227001 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 227 - 227001
227001
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 227 - 227001 227001
Replace with 217XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 2 specification for Fast-Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A

Replace with 217XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 2 specification for Fast-Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 227001
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 227 - 227001
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110333 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
Cartridge Fuses - VF215/VF215-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 25 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers