750mA 300V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Fuse Subminiature Fast Acting 0.75A 300V Holder Cartridge 5 X 15mm Glass Bulk CE/CSA/UL Product overview: 2206.750HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-2206.750HXP can be used for catalog matching and distributor lookup.
FUSE GLASS 750MA 300VAC 2AG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F7977-ND | 139-2206.750HXP | 2206.750HXP |
| Product Name | Fuses | 0.75A 300V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Through Hole | ||
| Approvals / Standards | UL; CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |