Littelfuse, Inc. 1A Circuit Protection Fuse 2205001.HXP

Description
FUSE GLASS 1A 250VAC 2AG Product overview: 2205001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-2205001.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE GLASS 1A 250VAC 2AG Product overview: 2205001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-2205001.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Circuit Protection Fuse
139-2205001.HXP
1A Circuit Protection Fuse 139-2205001.HXP
FUSE GLASS 1A 250VAC 2AG Product overview: 2205001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-2205001.HXP can be used for catalog matching and distributor lookup.

FUSE GLASS 1A 250VAC 2AG Product overview: 2205001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-2205001.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 2205001.HXP - 905953-2205001.HXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 2205001.HXP
905953-2205001.HXP
Fuses - 2205001.HXP 905953-2205001.HXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 905953-2205001.HXP Series: 2205 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial) Package: 2AG, 5mm x 15mm (Axial) Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.10.0040 Other Part Number: F7972, 2205001HXP, 2205001.HXP-ND, -2205001.HXP

Manufacturer: Littelfuse Inc.
Win Source Part Number: 905953-2205001.HXP
Series: 2205
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Package: 2AG, 5mm x 15mm (Axial)
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.10.0040
Other Part Number: F7972, 2205001HXP, 2205001.HXP-ND, -2205001.HXP

Buy Now
Fuses - F7972-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

1A 250V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 2205001.HXP
FUSE GLASS 1A 250VAC 2AG

FUSE GLASS 1A 250VAC 2AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-2205001.HXP 905953-2205001.HXP F7972-ND 2205001.HXP
Product Name 1A Circuit Protection Fuse Fuses - 2205001.HXP Fuses Circuit Protection - Fuses
Mounting Through Hole Through Hole Through Hole
Approvals / Standards RoHS UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details