Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 221 - 221008 221008

Description
Replace with 215XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 5 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from .2 A to 10 A High breaking capacity
Datasheet
Description
Replace with 215XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 5 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from .2 A to 10 A High breaking capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 221 - 221008 - 221008 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 221 - 221008
221008
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 221 - 221008 221008
Replace with 215XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 5 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from .2 A to 10 A High breaking capacity

Replace with 215XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 5 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from .2 A to 10 A High breaking capacity

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 221008
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 5x20mm Fuses - Cartridge Fuses - Series: 221 - 221008
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details