Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 2263.15 2263.15

Description
Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity
Datasheet
Description
Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 2263.15 - 2263.15 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 2263.15
2263.15
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 2263.15 2263.15
Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity

Replace with 216XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 1 specification for Fast Acting Fuses. Available in cartridge or axial lead form Available with ampere ratings from 50 mA to 10 A High breaking capacity

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 2263.15
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - Series: 226 - 2263.15
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details