Littelfuse, Inc. Fuses 20102000001P

Description
200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 20102000001P-ND - DigiKey
Thief River Falls, MN, United States
200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
20102000001P
Circuit Protection - Fuses 20102000001P
FUSE GLASS 200MA 250VAC 5X20MM

FUSE GLASS 200MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 20102000001P-ND 20102000001P
Product Name Fuses Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Auto Fuses - ATA/ATN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers