Siemens Corporation Main contactor Siemens SIRIUS 3RT20281BB40 3RT20281BB40

Description
The compact power contactor 3RT2028-1BB40 from Siemens is offered for the performance range up to 25 HP at AC-3/480 V. The SIRIUS power contactor 3RT2028-1BB40 from Siemens uses a control supply voltage of 24 V DC and features one NC and one NO contact as auxiliary contacts as well as a practical screw-type connection. In size S0, the power contactor 3RT2028-1BB40 is suitable for all load feeders with the circuit breakers 3RV2021 and 3RV2321. The power contactor 3RT2028-1BB40 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet
Description
The compact power contactor 3RT2028-1BB40 from Siemens is offered for the performance range up to 25 HP at AC-3/480 V. The SIRIUS power contactor 3RT2028-1BB40 from Siemens uses a control supply voltage of 24 V DC and features one NC and one NO contact as auxiliary contacts as well as a practical screw-type connection. In size S0, the power contactor 3RT2028-1BB40 is suitable for all load feeders with the circuit breakers 3RV2021 and 3RV2321. The power contactor 3RT2028-1BB40 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Main contactor Siemens SIRIUS 3RT20281BB40 -  - Automation24, Inc.
King of Prussia, PA, United States
Main contactor Siemens SIRIUS 3RT20281BB40
Main contactor Siemens SIRIUS 3RT20281BB40
The compact power contactor 3RT2028-1BB40 from Siemens is offered for the performance range up to 25 HP at AC-3/480 V. The SIRIUS power contactor 3RT2028-1BB40 from Siemens uses a control supply voltage of 24 V DC and features one NC and one NO contact as auxiliary contacts as well as a practical screw-type connection. In size S0, the power contactor 3RT2028-1BB40 is suitable for all load feeders with the circuit breakers 3RV2021 and 3RV2321. The power contactor 3RT2028-1BB40 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

The compact power contactor 3RT2028-1BB40 from Siemens is offered for the performance range up to 25 HP at AC-3/480 V. The SIRIUS power contactor 3RT2028-1BB40 from Siemens uses a control supply voltage of 24 V DC and features one NC and one NO contact as auxiliary contacts as well as a practical screw-type connection. In size S0, the power contactor 3RT2028-1BB40 is suitable for all load feeders with the circuit breakers 3RV2021 and 3RV2321. The power contactor 3RT2028-1BB40 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Motor Starters and Contactors
Product Name Main contactor Siemens SIRIUS 3RT20281BB40
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
IEC 12 A Contactor - 100-C12KB01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Automotive Contactors - 2138084-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0015 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details