Siemens Corporation Main contactor Siemens SIRIUS 3RT20171BB41 3RT20171BB41

Description
The compact power contactor 3RT20171BB41 from Siemens is offered for the performance range up to 7.5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20171BB41 from Siemens uses a control supply voltage of 24 V DC and features an NO contact as auxiliary contact as well as a practical screw-type connection. In size S00, the power contactor 3RT2017-1BB41 is suitable for all load feeders with the circuit breakers 3RV2011 and 3RV2311. The power contactor 3RT20171BB41 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet
Description
The compact power contactor 3RT20171BB41 from Siemens is offered for the performance range up to 7.5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20171BB41 from Siemens uses a control supply voltage of 24 V DC and features an NO contact as auxiliary contact as well as a practical screw-type connection. In size S00, the power contactor 3RT2017-1BB41 is suitable for all load feeders with the circuit breakers 3RV2011 and 3RV2311. The power contactor 3RT20171BB41 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Main contactor Siemens SIRIUS 3RT20171BB41 -  - Automation24, Inc.
King of Prussia, PA, United States
Main contactor Siemens SIRIUS 3RT20171BB41
Main contactor Siemens SIRIUS 3RT20171BB41
The compact power contactor 3RT20171BB41 from Siemens is offered for the performance range up to 7.5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20171BB41 from Siemens uses a control supply voltage of 24 V DC and features an NO contact as auxiliary contact as well as a practical screw-type connection. In size S00, the power contactor 3RT2017-1BB41 is suitable for all load feeders with the circuit breakers 3RV2011 and 3RV2311. The power contactor 3RT20171BB41 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

The compact power contactor 3RT20171BB41 from Siemens is offered for the performance range up to 7.5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20171BB41 from Siemens uses a control supply voltage of 24 V DC and features an NO contact as auxiliary contact as well as a practical screw-type connection. In size S00, the power contactor 3RT2017-1BB41 is suitable for all load feeders with the circuit breakers 3RV2011 and 3RV2311. The power contactor 3RT20171BB41 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Motor Starters and Contactors
Product Name Main contactor Siemens SIRIUS 3RT20171BB41
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
IEC 9 A Contactor - 100-C09KL10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details