Siemens Corporation Main contactor Siemens SIRIUS 3RT20271BB40 3RT20271BB40

Description
The compact power contactor 3RT20271BB40 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20271BB40 from Siemens uses a control supply voltage of 24 V DC and features one NO and one NC contact as auxiliary contacts as well as a practical screw-type connection. In size S0, the power contactor 3RT20271BB40 is suitable for all load feeders with the circuit breakers 3RV2021 and 3RV2321. The power contactor 3RT20271BB40 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet
Description
The compact power contactor 3RT20271BB40 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20271BB40 from Siemens uses a control supply voltage of 24 V DC and features one NO and one NC contact as auxiliary contacts as well as a practical screw-type connection. In size S0, the power contactor 3RT20271BB40 is suitable for all load feeders with the circuit breakers 3RV2021 and 3RV2321. The power contactor 3RT20271BB40 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Main contactor Siemens SIRIUS 3RT20271BB40 -  - Automation24, Inc.
King of Prussia, PA, United States
Main contactor Siemens SIRIUS 3RT20271BB40
Main contactor Siemens SIRIUS 3RT20271BB40
The compact power contactor 3RT20271BB40 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20271BB40 from Siemens uses a control supply voltage of 24 V DC and features one NO and one NC contact as auxiliary contacts as well as a practical screw-type connection. In size S0, the power contactor 3RT20271BB40 is suitable for all load feeders with the circuit breakers 3RV2021 and 3RV2321. The power contactor 3RT20271BB40 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

The compact power contactor 3RT20271BB40 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20271BB40 from Siemens uses a control supply voltage of 24 V DC and features one NO and one NC contact as auxiliary contacts as well as a practical screw-type connection. In size S0, the power contactor 3RT20271BB40 is suitable for all load feeders with the circuit breakers 3RV2021 and 3RV2321. The power contactor 3RT20271BB40 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Motor Starters and Contactors
Product Name Main contactor Siemens SIRIUS 3RT20271BB40
Motor Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2219560-4 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0023 HP
View Details
Motor Starters - 206149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
3 Pole AC/DC Contactors - MC-265A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details