LS ELECTRIC America Inc. Main contactor LS ELECTRIC MC12B-30-11-K7-S-E - 1345100300 1345100300

Description
The main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features one normally open and one normally closed contact as auxiliary, as well as a practical screw-type connection. Nema size 00, the main contactor MC12B-30-11-BD-S-E - 1345100300 is suitable for use with MT-32 overload relays, which in conjunction will create a reliable motor starting combination. Main contactor MC12B-30-11-BD-S-E - 1345100300 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet
Description
The main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features one normally open and one normally closed contact as auxiliary, as well as a practical screw-type connection. Nema size 00, the main contactor MC12B-30-11-BD-S-E - 1345100300 is suitable for use with MT-32 overload relays, which in conjunction will create a reliable motor starting combination. Main contactor MC12B-30-11-BD-S-E - 1345100300 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Main contactor LS ELECTRIC MC12B-30-11-K7-S-E - 1345100300 -  - Automation24, Inc.
King of Prussia, PA, United States
Main contactor LS ELECTRIC MC12B-30-11-K7-S-E - 1345100300
Main contactor LS ELECTRIC MC12B-30-11-K7-S-E - 1345100300
The main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features one normally open and one normally closed contact as auxiliary, as well as a practical screw-type connection. Nema size 00, the main contactor MC12B-30-11-BD-S-E - 1345100300 is suitable for use with MT-32 overload relays, which in conjunction will create a reliable motor starting combination. Main contactor MC12B-30-11-BD-S-E - 1345100300 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

The main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-BD-S-E - 1345100300 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features one normally open and one normally closed contact as auxiliary, as well as a practical screw-type connection. Nema size 00, the main contactor MC12B-30-11-BD-S-E - 1345100300 is suitable for use with MT-32 overload relays, which in conjunction will create a reliable motor starting combination. Main contactor MC12B-30-11-BD-S-E - 1345100300 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Motor Starters and Contactors
Product Name Main contactor LS ELECTRIC MC12B-30-11-K7-S-E - 1345100300
Standard Rating NEMA
NEMA Size 00
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6496 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 10 amps
View Details
Contactor - 6525990 - Radwell International
Fuji Electric Corp. of America
View Details
Motor Starters - 9094079 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Three
View Details
IEC 9 A Contactor - 100-C09KN400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details