Siemens Corporation Main contactor Siemens SIRIUS 3RT20261AK60 3RT20261AK60

Description
The compact power contactor 3RT20261AK60 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20261AK60 from Siemens uses a control supply voltage of 120 V AC and features one NC and one NO contact as auxiliary contacts as well as a practical screw-type connection. In size S0, the power contactor 3RT20261AK60 is suitable for all load feeders with the circuit breakers 3RV2021 and 3RV2321. The power contactor 3RT20261AK60 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet
Description
The compact power contactor 3RT20261AK60 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20261AK60 from Siemens uses a control supply voltage of 120 V AC and features one NC and one NO contact as auxiliary contacts as well as a practical screw-type connection. In size S0, the power contactor 3RT20261AK60 is suitable for all load feeders with the circuit breakers 3RV2021 and 3RV2321. The power contactor 3RT20261AK60 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Main contactor Siemens SIRIUS 3RT20261AK60 -  - Automation24, Inc.
King of Prussia, PA, United States
Main contactor Siemens SIRIUS 3RT20261AK60
Main contactor Siemens SIRIUS 3RT20261AK60
The compact power contactor 3RT20261AK60 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20261AK60 from Siemens uses a control supply voltage of 120 V AC and features one NC and one NO contact as auxiliary contacts as well as a practical screw-type connection. In size S0, the power contactor 3RT20261AK60 is suitable for all load feeders with the circuit breakers 3RV2021 and 3RV2321. The power contactor 3RT20261AK60 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

The compact power contactor 3RT20261AK60 from Siemens is offered for the performance range up to 15 HP at AC-3/480 V. The SIRIUS power contactor 3RT20261AK60 from Siemens uses a control supply voltage of 120 V AC and features one NC and one NO contact as auxiliary contacts as well as a practical screw-type connection. In size S0, the power contactor 3RT20261AK60 is suitable for all load feeders with the circuit breakers 3RV2021 and 3RV2321. The power contactor 3RT20261AK60 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Motor Starters and Contactors
Product Name Main contactor Siemens SIRIUS 3RT20261AK60
Control Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09N10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
63A Manual Motor Starters - MMS-100H-63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Solid State Overload/Relay - 127917612 - Radwell International
Specs
Device Technology Solid State
AC Motor Phase Three
Motor Voltage 530 volts
View Details