Siemens Corporation Main contactor Siemens SIRIUS 3RT20161AB01 3RT20161AB01

Description
The compact power contactor 3RT20161AB01 from Siemens is offered for the performance range up to 5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20161AB01 from Siemens uses a control supply voltage of 24 V AC and features one NO contact as auxiliary contacts as well as a practical screw-type connection. In size S00, the power contactor 3RT20161AB01 is suitable for all load feeders with the circuit breakers 3RV2011 and 3RV2311. The power contactor 3RT20161AB01 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet
Description
The compact power contactor 3RT20161AB01 from Siemens is offered for the performance range up to 5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20161AB01 from Siemens uses a control supply voltage of 24 V AC and features one NO contact as auxiliary contacts as well as a practical screw-type connection. In size S00, the power contactor 3RT20161AB01 is suitable for all load feeders with the circuit breakers 3RV2011 and 3RV2311. The power contactor 3RT20161AB01 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Main contactor Siemens SIRIUS 3RT20161AB01 -  - Automation24, Inc.
King of Prussia, PA, United States
Main contactor Siemens SIRIUS 3RT20161AB01
Main contactor Siemens SIRIUS 3RT20161AB01
The compact power contactor 3RT20161AB01 from Siemens is offered for the performance range up to 5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20161AB01 from Siemens uses a control supply voltage of 24 V AC and features one NO contact as auxiliary contacts as well as a practical screw-type connection. In size S00, the power contactor 3RT20161AB01 is suitable for all load feeders with the circuit breakers 3RV2011 and 3RV2311. The power contactor 3RT20161AB01 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

The compact power contactor 3RT20161AB01 from Siemens is offered for the performance range up to 5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20161AB01 from Siemens uses a control supply voltage of 24 V AC and features one NO contact as auxiliary contacts as well as a practical screw-type connection. In size S00, the power contactor 3RT20161AB01 is suitable for all load feeders with the circuit breakers 3RV2011 and 3RV2311. The power contactor 3RT20161AB01 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Motor Starters and Contactors
Product Name Main contactor Siemens SIRIUS 3RT20161AB01
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16T01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
2 suppliers
Contactor - 20783107 - Radwell International
Specs
Number of Poles 3
View Details
22A Manual Motor Starters - MMS-32H-22A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details