LS ELECTRIC America Inc. Main contactor LS ELECTRIC MC18B-30-11-BD-S-E - 1346100300 1346100300

Description
The main contactor MC18B-30-11-BD-S-E - 1346100300 from LS ELECTRIC is offered for load switching up to 10 HP at AC-3/480 V. The Metasol main contactor MC18B-30-11-BD-S-E - 1346100300 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features one normally open and one normally closed contact as auxiliary, as well as a practical screw-type connection. Nema size 1, the main contactor MC18B-30-11-BD-S-E - 1346100300 is suitable for use with MT-32 overload relays, which in conjunction will create a reliable motor starting combination. Main contactor MC18B-30-11-BD-S-E - 1346100300 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet
Description
The main contactor MC18B-30-11-BD-S-E - 1346100300 from LS ELECTRIC is offered for load switching up to 10 HP at AC-3/480 V. The Metasol main contactor MC18B-30-11-BD-S-E - 1346100300 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features one normally open and one normally closed contact as auxiliary, as well as a practical screw-type connection. Nema size 1, the main contactor MC18B-30-11-BD-S-E - 1346100300 is suitable for use with MT-32 overload relays, which in conjunction will create a reliable motor starting combination. Main contactor MC18B-30-11-BD-S-E - 1346100300 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Main contactor LS ELECTRIC MC18B-30-11-BD-S-E - 1346100300 -  - Automation24, Inc.
King of Prussia, PA, United States
Main contactor LS ELECTRIC MC18B-30-11-BD-S-E - 1346100300
Main contactor LS ELECTRIC MC18B-30-11-BD-S-E - 1346100300
The main contactor MC18B-30-11-BD-S-E - 1346100300 from LS ELECTRIC is offered for load switching up to 10 HP at AC-3/480 V. The Metasol main contactor MC18B-30-11-BD-S-E - 1346100300 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features one normally open and one normally closed contact as auxiliary, as well as a practical screw-type connection. Nema size 1, the main contactor MC18B-30-11-BD-S-E - 1346100300 is suitable for use with MT-32 overload relays, which in conjunction will create a reliable motor starting combination. Main contactor MC18B-30-11-BD-S-E - 1346100300 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

The main contactor MC18B-30-11-BD-S-E - 1346100300 from LS ELECTRIC is offered for load switching up to 10 HP at AC-3/480 V. The Metasol main contactor MC18B-30-11-BD-S-E - 1346100300 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features one normally open and one normally closed contact as auxiliary, as well as a practical screw-type connection. Nema size 1, the main contactor MC18B-30-11-BD-S-E - 1346100300 is suitable for use with MT-32 overload relays, which in conjunction will create a reliable motor starting combination. Main contactor MC18B-30-11-BD-S-E - 1346100300 is used in automation and control technology, particularly to control motors and switch on electrical heating systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Motor Starters and Contactors
Product Name Main contactor LS ELECTRIC MC18B-30-11-BD-S-E - 1346100300
Standard Rating NEMA
NEMA Size 1
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KN10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
3 Pole AC Coil Contactors - MC-130A-AC110V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 87200477 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 155114 - Radwell International
Fuji Electric Corp. of America
View Details