Festo Corporation Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| solenoid coil MH-2-110VAC-PA For AC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MH-2-230VAC-PA For AC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MH-2-24VDC-PA For DC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| Control elements with all functions for pneumatic sequence controls For control cabinet installation Fast replacement of components | |
| Corresponds to ISO 5599-1 Robust metal housing Manifold assembly with a mixture of ISO sizes 1, 2, and 3 possible Extensive range of electrical connection options Wide range of vertical... | |
| Directly actuated poppet valve Fast-switching valve: switching times down to 2 ms Direct mounting, individual sub-base, manifold assembly Manifold block for 2 ... 10 pneumatic valves | |
| Directly actuated poppet valve Identical basic valves for direct mounting or manifold installation Individual valve with integrated QS fitting Switching frequencies up to 1000 Hz Service life > 5 billion... | |
| Directly actuated poppet valve Miniature valve: width dimension 10 mm Switching times down to 4 ms Sub-base valve Manifold block for 2 ... 10 pneumatic valves Use as a pilot... | |
| Grid dimension 40 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point... | |
| Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage... | |
| Manifold mounting or individual valve Especially suited for positioning, for stopping in the event of an emergency stop, and for holding double-acting cylinders in any position With or without manual... | |
| Pilot operated diaphragm valve Brass design Can only be used for gaseous media Adjustable closing cushioning, in-line mounting, or through-hole Operating voltage 24 V DC, 110/230 V AC (50 ... | |
| Sturdy and reliable Poppet valve All-metal version Principle with armature guide tube | |
| Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube | |
| Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz) | |
| Width dimension 124 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point... | |
| Width dimension 124 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage... | |
| Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point... | |
| Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage... | |
| Width dimension 62 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position... | |
| With NPT connecting thread Grid dimension 40 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC... | |
| With NPT connecting thread Grid dimension 40 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at... | |
| With NPT connecting thread Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC... | |
| With NPT connecting thread Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at... |
| << Prev | Next >> |