Festo Corporation Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
solenoid valve VUVB-ST12-B52-ZD-QX- 1T1 Valve function=5/2 bistable, Type of actuation=electrical , Valve size=24 mm, Standard nominal flow rate=260 - 450 l/min, Operating pressure=2,8 - 8 bar
solenoid valve VUVB-ST12-B52-ZD-QX- D-1T1 Valve function=5/2 bistable, Type of actuation=electrical , Valve size=24 mm, Standard nominal flow rate=260 - 450 l/min, Operating pressure=2,8 - 8 bar
solenoid valve VUVB-ST12-B52-ZH-QX- 1T1 Valve function=5/2 bistable, Type of actuation=electrical , Valve size=24 mm, Standard nominal flow rate=260 - 450 l/min, Operating pressure=2,8 - 8 bar
solenoid valve VUVB-ST12-B52-ZH-QX- D-1T1 Valve function=5/2 bistable, Type of actuation=electrical , Valve size=24 mm, Standard nominal flow rate=260 - 450 l/min, Operating pressure=2,8 - 8 bar
solenoid valve VUVB-ST12-M32C-MZD-Q X-1T1 Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2 - 8 bar
solenoid valve VUVB-ST12-M32C-MZD-Q X-D-1T1 Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2 - 8 bar
solenoid valve VUVB-ST12-M32C-MZH-Q X-1T1 Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2 - 8 bar
solenoid valve VUVB-ST12-M32C-MZH-Q X-D-1T1 Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2 - 8 bar
solenoid valve VUVB-ST12-M32U-MZD-Q X-1T1 Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar
solenoid valve VUVB-ST12-M32U-MZD-Q X-D-1T1 Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar
solenoid valve VUVB-ST12-M32U-MZH-Q X-1T1 Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar
solenoid valve VUVB-ST12-M32U-MZH-Q X-D-1T1 Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar
solenoid valve VUVB-ST12-M52-MZD-QX -1T1 Valve function=5/2 monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar
solenoid valve VUVB-ST12-M52-MZD-QX -D-1T1 Valve function=5/2 monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar
solenoid valve VUVB-ST12-M52-MZH-QX -1T1 Valve function=5/2 monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar
solenoid valve VUVB-ST12-M52-MZH-QX -D-1T1 Valve function=5/2 monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar
Compact universal valve Connection technology via electrical connecting plate (E-box) High flow rate relative to its size In-line valves can be used as individual valves or manifold valves
Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible
For valve manifold VTSA/VTSA-F Robust metal housing
Sub-base valve Valve manifold VTUG with multi-pin plug, fieldbus interface Variants in accordance with EU Explosion Protection Directive (ATEX)

<< Prev Next >>