Festo Corporation Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Brass or stainless steel casting design Electrical connection via solenoid armature tube Wide range of coils Coil can be ordered separately
Dual-pressure valve Connects two input signals in the AND function Mounting via through-holes
For all applications with a differential pressure of min. 0.5 bar For high pressures and high flow rates with relatively small solenoids For controlling gaseous and liquid media in open...
High flow rates Large nominal diameters with relatively small solenoids No pressure difference required Can also be used in vacuum technology

<< Prev