Festo Corporation Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
regulator plate VABF-S4-1-R1C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*...
roller lever valve RS-4-1/8 Indirectly actuated. Valve function=4/2 monostable, Type of actuation=mechanical , Standard nominal flow rate=128 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat
solenoid coil MSFG-12 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=12 V DC: 4.1 W
solenoid coil MSFG-12-OD For DC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=12 V DC: 4.1 W
solenoid coil MSFG-24-EX With knurled nut and spring washer. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V DC: 4.5 W, Permissible voltage fluctuation=+/- 10 %
solenoid coil MSFG-24/42-50/60 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFG-24/42-50/60-DS For standard plug socket per DIN EN 175301 Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFG-24/42-50/60-DS- OD For standard plug socket per DIN EN 175301 Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFG-24/42-50/60-OD For DC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFG-42-OD For DC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=42 V DC: 5.5 W
solenoid coil MSFW-110-50/60 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFW-110-50/60-DS With standard plug socket per DIN EN 175301 Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFW-110-50/60-EX With knurled nut and spring washer. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=110 V AC: 50/60 Hz, pick-up power...
solenoid coil MSFW-110-50/60-OD For AC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFW-230-50/60 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFW-230-50/60-DS With standard plug socket per DIN EN 175301 Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFW-230-50/60-EX With knurled nut and spring washer. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=230 V AC: 50/60 Hz, pick-up power...
solenoid coil MSFW-230-50/60-OD For AC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFW-24-50/60 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFW-24-50/60-EX With knurled nut and spring washer. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power...
solenoid coil MSFW-24-50/60-OD For AC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFW-240-50/60-OD For AC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFW-48-50/60-OD For AC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSG-12DC With standard plug socket per DIN EN 175301 Materials note=Conforms to RoHS
solenoid coil MSG-12DC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS
solenoid coil MSG-24DC With standard plug socket per DIN EN 175301 Materials note=Conforms to RoHS
solenoid coil MSG-24DC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS
solenoid coil MSN1G-24DC-OD For DC voltage, without plug socket. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V DC: 2.5 W, Permissible voltage fluctuation=-15 % / +10...
solenoid coil MSN1W-110AC-OD For AC voltage, without plug socket. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=(* 110 V AC: 50 Hz, pick-up...
solenoid coil MSN1W-230AC-OD For AC voltage, without plug socket. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=(* 230 V AC: 50 Hz, pick-up...
solenoid coil MSN1W-24AC/12DC For AC voltage, without plug socket. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=(* 12 V DC: 5 W, *...
solenoid coil MSW-110AC With pin connections for plug sockets per DIN EN 175301 CE mark (see declaration of conformity)=to EU directive low-voltage devices, Materials note=Conforms to RoHS
solenoid coil MSW-110AC-60-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS
solenoid coil MSW-110AC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS
solenoid coil MSW-230AC With pin connections for plug sockets per DIN EN 175301 CE mark (see declaration of conformity)=to EU directive low-voltage devices, Materials note=Conforms to RoHS
solenoid coil MSW-230AC-60-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS
solenoid coil MSW-230AC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS
solenoid coil MSW-240AC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS
solenoid coil MSW-24AC With pin connections for plug sockets per DIN EN 175301 Materials note=Conforms to RoHS
solenoid coil MSW-24AC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS
solenoid coil MSW-42AC With pin connections for plug sockets per DIN EN 175301 Materials note=Conforms to RoHS
solenoid coil MSW-42AC-60 With pin connections for plug sockets per DIN EN 175301 Materials note=Conforms to RoHS
solenoid coil MSW-42AC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS
solenoid coil MSW-48AC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS
solenoid coil VACC-S13-11-K4-1-EX4 A for armature system F19A, metric cable connector, intrinsically safe. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Required current consumption=16 mA
solenoid coil VACC-S13-18-A1-1 for armature system F19, connection pattern type A, to EN 175 301, 24 V DC. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S13-18-A1-1U for armature system F19, connection pattern type A, to EN 175 301, 24 V DC and AC. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty...
solenoid coil VACC-S13-18-A1-2U for armature system F19, connection pattern type A, to EN 175 301, 110 V DC and AC. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty...
solenoid coil VACC-S13-18-A1-3U for armature system F19, connection pattern type A, to EN 175 301, 230 V DC and AC. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty...
solenoid coil VACC-S13-18-K4-1U-EX 4ME for armature system F19, metric cable connector, 24 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S13-18-K4-1UF-E X4ME for armature system F19, metric cable connector, 24 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Internal fuse=Fuse...
solenoid coil VACC-S13-18-K4-27U-E X4ME for armature system F19, metric cable connector, 60 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S13-18-K4-2U-EX 4ME for armature system F19, metric cable connector, 110 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S13-18-K4-3U-EX 4ME for armature system F19, metric cable connector, 230 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S18-120-A1-1 for armature system F10, connection pattern type A, to EN 175 301, 24 V DC. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-120-A1-1A for armature system F10, connection pattern type A, to EN 175 301, 24 V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S18-120-A1-2A for armature system F10, connection pattern type A, to EN 175 301, 110 V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S18-120-A1-3A for armature system F10, connection pattern type A, to EN 175 301, 230 V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S18-120-K4-1U-E X4ME for armature system F10, metric cable connector, 24 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S18-120-K4-1UF- EX4ME for armature system F10, metric cable connector, 24 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Internal fuse=Fuse...
solenoid coil VACC-S18-120-K4-27-E X4ME for armature system F10, metric cable connector, 60 V DC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H...
solenoid coil VACC-S18-120-K4-2U-E X4ME for armature system F10, metric cable connector, 110 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S18-120-K4-3U-E X4ME for armature system F10, metric cable connector, 230 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S18-120-K4-7-EX 4ME for armature system F10, metric cable connector, 48 V DC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H...
solenoid coil VACC-S18-18-K4-3A-EX 4D for armature system F10, metric cable connector, 220 VAC /50-60 Hz, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H...
solenoid coil VACC-S18-18-K5-3A-EX 4D for armature system F10, NPT cable connector, 220 VAC /50-60 Hz, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H...
solenoid coil VACC-S18-25-K4-1U-EX 4D for armature system F10, metric cable connector, 24 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-25-K4-2U-EX 4D for armature system F10, metric cable connector, 110 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-25-K4-3U-EX 4D for armature system F10, metric cable connector, 230 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-25-K5-1U-EX 4D for armature system F10, NPT cable connector, 24 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-25-K5-2U-EX 4D for armature system F10, NPT cable connector, 110 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-25-K5-3U-EX 4D for armature system F10, NPT cable connector, 230 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-35-A1-1 for armature system F10, connection pattern type A, to EN 175 301, 24 V DC. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-35-A1-1A for armature system F10, connection pattern type A, to EN 175 301, 24 V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S18-35-A1-2A for armature system F10, connection pattern type A, to EN 175 301, 110 V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S18-35-A1-3A for armature system F10, connection pattern type A, to EN 175 301, 230 V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S18-35-K4-1U-EX 4ME for armature system F10, metric cable connector, 24 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S18-35-K4-1UF-E X4ME for armature system F10, metric cable connector, 24 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Internal fuse=Fuse...
solenoid coil VACC-S18-35-K4-2U-EX 4ME for armature system F10, metric cable connector, 110 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S18-35-K4-3U-EX 4ME for armature system F10, metric cable connector, 230 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,...
solenoid coil VACC-S18-70-K4-16U-E X4D for armature system F10, metric cable connector, 120 V AC and DC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-70-K4-1U-EX 4D for armature system F10, metric cable connector, 24 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-70-K4-3U-EX 4D for armature system F10, metric cable connector, 230 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-70-K4-7U-EX 4D for armature system F10, metric cable connector, 48 V AC and DC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-70-K5-1-U2D for armature system F10, NPT cable connector, 24 V DC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H
solenoid coil VACC-S18-70-K5-16-U2 D for armature system F10, NPT cable connector, 120 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-70-K5-1U-EX 4D for armature system F10, NPT cable connector, 24 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-70-K5-2U-EX 4D for armature system F10, NPT cable connector, 110 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-70-K5-3-U2D for armature system F10, NPT cable connector, 230 V DC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H
solenoid coil VACC-S18-70-K5-3U-EX 4D for armature system F10, NPT cable connector, 230 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACC-S18-70-K5-7-U2D for armature system F10, NPT cable connector, 48 V AC and DC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H...
solenoid coil VACC-S18-70-K5-7U-EX 4D for armature system F10, NPT cable connector, 48 V AC and DC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation...
solenoid coil VACF-A-A1-1 Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 2.6 W, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-A-A1-16B Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 2.7 VA, holding power 1.9 VA, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-A-A1-1A Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 2.5 VA, holding power 1.7 VA, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-A-A1-3W Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz, pick-up power 3.9 VA, holding power 2.8 VA, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-A-A1-5 Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 2.8 W, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-A-A1-7 Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V DC: 2.8 W, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-A-A1-7A Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power 2.5 VA, holding power 1.7 VA, Permissible voltage fluctuation=+/- 10 %
solenoid coil VACF-B-B2-1 Type B connection pattern, industry standard, 24 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 3.3 W, Permissible voltage fluctuation=+/- 10 %...
solenoid coil VACF-B-B2-16B Type B connection pattern, industry standard, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60...
solenoid coil VACF-B-B2-1A Type B connection pattern, industry standard, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 3.9 VA,...
solenoid coil VACF-B-B2-3W Type B connection pattern, industry standard, 230 V AC/240 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz, pick-up power...
solenoid coil VACF-B-B2-5 Type B connection pattern, industry standard, 12 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 3.4 W, Permissible voltage fluctuation=+/- 10 %...
solenoid coil VACF-B-B2-7 Type B connection pattern, industry standard, 48 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V DC: 3.4 W, Permissible voltage fluctuation=+/- 10 %...
solenoid coil VACF-B-B2-7A Type B connection pattern, industry standard, 48 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power 3.9 VA,...
solenoid coil VACF-B-C1-1 Type C connection pattern, to EN 175 301, 24 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 3.3 W, Permissible voltage fluctuation=+/-...
solenoid coil VACF-B-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V...
solenoid coil VACF-B-C1-1A Type C connection pattern, to EN 175 301, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power...
solenoid coil VACF-B-C1-3W Type C connection pattern, to EN 175 301, 230 V AC/240 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz,...
solenoid coil VACF-B-C1-5 Type C connection pattern, to EN 175 301, 12 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 3.4 W, Permissible voltage fluctuation=+/-...
solenoid coil VACF-B-C1-7 Type C connection pattern, to EN 175 301, 48 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V DC: 3.4 W, Permissible voltage fluctuation=+/-...
solenoid coil VACF-B-C1-7A Type C connection pattern, to EN 175 301, 48 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power...
solenoid coil VACF-B-K1-1-1-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V DC: 4.36 W
solenoid coil VACF-B-K1-1-10-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V DC: 4.36 W
solenoid coil VACF-B-K1-1-20-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V DC: 4.36 W
solenoid coil VACF-B-K1-1-5-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V DC: 4.36 W
solenoid coil VACF-B-K1-16B-1-EX4- M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=110 V AC: 50/60 Hz, power 4.18 VA
solenoid coil VACF-B-K1-16B-5-EX4- M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=110 V AC: 50/60 Hz, power 4.18 VA
solenoid coil VACF-B-K1-1A-1-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V AC: 50/60 Hz, power 3.85 VA
solenoid coil VACF-B-K1-3A-1-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=230 V AC: 50/60 Hz, power 5.0 VA
solenoid coil VACF-B-K1-3A-5-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=230 V AC: 50/60 Hz, power 5.0 VA
solenoid coil VACN-H1-A1-1 for 14 mm armature tube, connection pattern type A, to EN 175 301, 24 V DC. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%,...
solenoid coil VACN-H1-A1-2A for 14 mm armature, connection pattern type A, to EN 175 301, 110 V AC/50-60 Hz. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%,...
solenoid coil VACN-H1-A1-3A for 14 mm armature tube, connection pattern type A, to EN 175 301, 230 V AC/50-60 Hz. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty...
solenoid coil VACN-N-A1-1 for armature system FN, connection pattern type A, to EN 175 301, 24 V DC. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=F, Enamelled wire...
solenoid coil VACN-N-A1-1-EX2-N for armature system FN, connection pattern type A, to EN 175 301, 24 V DC, non-sparking. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=F, Enamelled...
solenoid coil VACN-N-A1-1-EX4-A for armature system FN, connection pattern type A, to EN 175 301, 24 V DC, intrinsically safe. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Required current...
solenoid coil VACN-N-A1-16B for armature system FN, connection pattern type A, to EN 175 301, 120 V AC/60 Hz and 110V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Duty...
solenoid coil VACN-N-A1-16B-EX2-N for armature system FN, connection pattern type A, to EN 175 301, 120 V AC/60 Hz and 110V AC/50-60 Hz, non-sparking Type of actuation=electrical , Assembly position=Any,...
solenoid coil VACN-N-A1-3A for armature system FN, connection pattern type A, to EN 175 301, 230V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=F, Enamelled wire...
solenoid coil VACN-N-A1-3A-EX2-N for armature system FN, connection pattern type A, to EN 175 301, 230 V AC/50-60 Hz, non-sparking. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=F,...
solenoid coil VACN-N-K1-1-EX4-M for armature system FN, 3m cable, 24 V DC, encapsulation. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=F, Enamelled wire insulation class=H
solenoid coil VACN-N-K1-16B-EX4-M for armature system FN, 3m cable, 120V AC/60 Hz and 110V AC/50-60 Hz, encapsulation solenoid coil for armature system FN, 3m cable, 120V AC/60 Hz and 110V...
solenoid coil VACN-N-K1-3A-EX4-M for armature system FN, 3m cable, 230 V AC/50-60 Hz, encapsulation. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=F, Enamelled wire insulation class=H
solenoid coil VACN-N-K11-1-0.5-U4- M for armature system FN, line with insulating conduit connection, 24 V DC, encapsulation. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=H, Enamelled wire insulation...
solenoid coil VACN-N-K11-16B-0.5-U 4-M for armature system FN, cable with insulating conduit connection, 120 V AC/60 Hz and 110V AC/50-60 Hz, encapsulation. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%,...
solenoid coil VACN-N-K11-3A-0.5-U4 -M for armature system FN, line with insulating conduit connection, 230 V AC/50-60 Hz, encapsulation. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=H, Enamelled wire...
solenoid coil VACS-C-C1-1 Type C connection pattern, to EN 175 301, 24 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 2.6 W, Permissible voltage fluctuation=+/-...
solenoid coil VACS-C-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V...
solenoid coil VACS-C-C1-1A Type C connection pattern, to EN 175 301, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power...
solenoid coil VACS-C-C1-3W Type C connection pattern, to EN 175 301, 230 V AC/240 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz,...
solenoid coil VACS-C-C1-5 Type C connection pattern, to EN 175 301, 12 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 2.6 W, Permissible voltage fluctuation=+/-...
solenoid coil VACS-C-C1-7 Type C connection pattern, to EN 175 301, 48 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V DC: 2.4 W, Permissible voltage fluctuation=+/-...
solenoid coil VACS-C-C1-7A Type C connection pattern, to EN 175 301, 48 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power...
solenoid valve VOVC-BT-T32C-MH-F-1T 1 Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Operating pressure=0 - 8 bar, Design structure=Poppet valve with spring return
solenoid valve VOVC-BT-T32C-MT-F-1T 1 Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Operating pressure=0 - 8 bar, Design structure=Poppet valve with spring return
CNOMO port and connection pattern, to ISO 15218 With or without manual override
Control elements with all functions for pneumatic sequence controls For control cabinet installation Fast replacement of components
Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible
For valve manifold MPA As individual valve mounted on sub-base Comprehensive valve range
For valve manifold VTSA/VTSA-F Robust metal housing
Grid dimension 90 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage...
NAMUR port pattern for solenoid valves to VDI/VDE 3845 Electrically actuated, piloted Reset via mechanical spring Explosion prevention and protection to ATEX
NAMUR port pattern for solenoid valves to VDI/VDE 3845 Rotatable seal for 3/2- or 5/2-way valve Wide choice of EX solenoid systems Sturdy and powerful Extended temperature range Outstanding value...
Stop valve, manually operated In-line installation, can be screwed in, bulkhead fitting Variants: thread at both ends, push-in connector at both ends, thread/push-in connector
Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube
Very compact pneumatic valve for solutions with extremely compact assembly Suitable for applications in the electronics and light assembly industry In-line, semi in-line, and sub-base valve Manifold rail for 2...
With NPT connecting thread Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at...

<< Prev Next >>