Altech Corp. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| FEATURES 2 connection grounding terminals Yellow/ Green Color as per Industry standard Snap-on feet APPLICATIONS Grounding Applications | |
| FEATURES 2 independent Feed-Through Terminals + Grounding Terminal 6mm wide compact design 2x2internal jumper channels Same Profile as CYDLF Fuse Block and CYDLK Disconnect Block allows jumpering to both Fuse... | |
| FEATURES 2 independent Feed-Through Terminals 6mm wide compact design 2x2internal jumper channels Same Profile as CYDLF Fuse Block and CYDLK Disconnect Block allows jumpering to both Fuse and Disconnect Terminals... | |
| FEATURES Altech CY Series of Universal Screw Terminal Blocks featuring global standards Easy snap-on onto common DIN Rail Universal push-in Jumper System APPLICATIONS Machines Control/Automation Applications Power Distribution | |
| FEATURES Knife/ Blade Style Disconnect Terminals CYK4 Standard Knife Disconnect CYDL Multi-Level Knife Disconnect APPLICATIONS Test & Measurement Control and Regulation circuits Applications featuring Utility Instruments and associated Transformers Specially... | |
| FEATURES Modified version of CYDLF4 with 2 equipotential connections on each side 6mm wide compact design 2x2 internal jumper channels CYDLF4LRL version with LED for blown fuse indication Blocks can... | |
| FEATURES Modified version of CYDLGF4 with 2 equipotential Connections on each side 5x20mm fuse link Bottom Level Grounding Terminal 6mm wide compact design 2x2internal jumper channels CYDLGF4LRL version with LED... | |
| FEATURES Top Level fuse link for 5x20mm fuse types Bottom Level Feed Through Terminal 30A 6mm wide compact design 2 internal jumper channels on each level CYDLF4L version with LED... | |
| FEATURES Top Level fuse link for 5x20mm fuse types Bottom Level FeedThrough Terminal 30A 6mm wide compact design 2 internal jumper channels on each level CYDLF4L version with LED for... | |
| FEATURES Top Level fuse link for 5x20mm fuse types Middle Level FeedThrough Bottom Level Grounding Terminal 6mm wide compact design 2 internal jumper channels on each level CYDLF4L version with... | |
| FEATURES CYF4 Series accepts 5x20mm fuse types 6mm wide compact design 2 internal Jumper Channels Enclosed, no endplates required CYF4L version with LED for blown fuse indication No polarity required... | |
| FEATURES Knife/ Blade Style Disconnect Terminals CYK4 Standard Knife Disconnect CYDL Multi-Level Knife Disconnect APPLICATIONS Test & Measurement Control and Regulation circuits Applications featuring Utility Instruments and associated Transformers Specially... | |
| FEATURES Modified version of CYDLF4 with 2 equipotential connections on each side 6mm wide compact design 2x2 internal jumper channels CYDLF4LRL version with LED for blown fuse indication Blocks can... | |
| FEATURES Modified version of CYDLGF4 with 2 equipotential Connections on each side 5x20mm fuse link Bottom Level Grounding Terminal 6mm wide compact design 2x2internal jumper channels CYDLGF4LRL version with LED... | |
| FEATURES Screw Clamp Technology Universal Push-In Jumper System Snap-On Ground Blocks Additional Center Marking Area CYDL Series Multi-Function Terminal Blocks for more design options | |
| Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric... | |
| Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections... | |
| Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes... |
| << Prev | Next >> |