Altech Corp. Eurostrips® Feed-Through Standoff Feet HE4HNWPR/07

Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote
Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HE4HNWPR/07 is a 7-pole, standoff-mounted feed-through terminal strip with wire protectors, rated for 600 V and 30 A, designed for panel or free-floating installation. It uses a 10 mm pitch, tinned brass inserts, and a blue chromated steel screw with a torque specification of 7.0 lb-in (0.4 Nm). The terminal accepts wire sizes of 24-10 AWG (2.5-4 mm²) and has a wire stripping length of 6 mm. The housing is made of self-extinguishing polyamide 66 with UL94 V0 flammability rating. Mounting hole diameter is 3.6 mm, and the terminal screw size is M3. The total length of the 7-pole unit is 66.4 mm, weighing 33.0 g per unit.

Datasheet Summary
Powered by GS/AI

The HE4HNWPR/07 is a 7-pole, standoff-mounted feed-through terminal strip with wire protectors, rated for 600 V and 30 A, designed for panel or free-floating installation. It uses a 10 mm pitch, tinned brass inserts, and a blue chromated steel screw with a torque specification of 7.0 lb-in (0.4 Nm). The terminal accepts wire sizes of 24-10 AWG (2.5-4 mm²) and has a wire stripping length of 6 mm. The housing is made of self-extinguishing polyamide 66 with UL94 V0 flammability rating. Mounting hole diameter is 3.6 mm, and the terminal screw size is M3. The total length of the 7-pole unit is 66.4 mm, weighing 33.0 g per unit.

Suppliers

Company
Product
Description
Supplier Links
Eurostrips® Feed-Through Standoff Feet - HE4HNWPR/07 - Altech Corp.
Flemington, NJ, USA
Eurostrips® Feed-Through Standoff Feet
HE4HNWPR/07
Eurostrips® Feed-Through Standoff Feet HE4HNWPR/07
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time

Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.

Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.

Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.

Features:

  • Easy Mounting Saves Installation Time
  • Easy Connection Saves Money
  • Easy Modification Reduces Inventory
  • Reliable Connection Every Time
Buy Now Datasheet
Terminal Blocks - HE4HNWPR/07 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
HE4HNWPR/07
Terminal Blocks HE4HNWPR/07
Eurostrip, 7 pole,10mm spacing

Eurostrip, 7 pole,10mm spacing

Buy Now
Barrier Terminal Blocks - HE4HNWPR/07 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
HE4HNWPR/07
Barrier Terminal Blocks HE4HNWPR/07
Barrier Terminal Blocks Eurostrip, 7 pole,10mm spacing

Barrier Terminal Blocks Eurostrip, 7 pole,10mm spacing

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number HE4HNWPR/07 HE4HNWPR/07 HE4HNWPR/07
Product Name Eurostrips® Feed-Through Standoff Feet Terminal Blocks Barrier Terminal Blocks
Mounting Options Panel Mount; Terminal Strip Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Terminal Block Type Single Feed Through; Eurostrips® Barrier Terminal Blocks
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.122 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fixed Terminal Blocks - 29.003IA - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
View Details
Terminals - 2872.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details