The HE42BU/04 is a 4-pole, pluggable, flat-base terminal strip with a 10 mm pitch, designed for wire-to-wire connections up to 300 V with a current rating of 20 A and a torque requirement of 0.4 Nm. It features a white polyamide 66 housing with UL94 V0 flammability rating, tinned brass inserts, and blue chromated steel screws. The wire protector is integrated, and the terminal screw size is M3 with a wire stripping length of 6 mm. The mounting hole diameter is 3.6 mm, and the overall length is 36.4 mm. It is certified to E211022 60998-2-1 and supports the same accessories as the HE42ST series.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip socket, 4pole,10mmPS
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | HE42BU/04 | HE42BU/04 |
| Product Name | Eurostrips® Pluggable Panel Mount | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Panel Mount |
| Termination Options | Screw Clamp | Screw Clamp; Screw |
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | |
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks |
| Orientation | 90° |