The HE4HNWPR/11 is a 11-pole, standoff-foot, feed-through terminal strip rated for 600 V and 30 A, with a 10 mm pitch, designed for panel mounting. It features a polyamide 66 housing with UL94 V0 flammability rating, tinned brass inserts, and blue chromated steel screws, and includes a stainless steel wire protector. The terminal screw size is M3 with a torque requirement of 7.0 lb-in (0.4 Nm), and wire sizes from 24-10 AWG (2.5-4 mm²) are supported. The stripping length is 6 mm, and the mounting hole diameter is 3.6 mm. The product meets E211022 60998-2-1 approval standards and is available pre-cut or in 12-pole lengths that can be trimmed to size. The unit weighs 85.2 mm in length for the 11-pole variant.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | HE4HNWPR/11 | HE4HNWPR/11 |
| Product Name | Eurostrips® Feed-Through Standoff Feet | Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip |
| Termination Options | Screw Clamp | |
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | |
| Terminal Block Type | Single Feed Through; Eurostrips® | |
| Orientation | 90° |