The HE6WPR/02 is a 2-pole, flat base, feed-through terminal strip with wire protectors, designed for panel mounting or free float installation. It features a pitch spacing of 12 mm, a voltage rating of 300 V or 400 V, and a current rating of 40 A or 16 A respectively. The terminal uses a tinned brass insert and blue chromated steel screw, with an insulation housing made of polyamide 66 meeting UL94 V0 flammability rating. Wire size compatibility ranges from 20-10 AWG (4-6 mm), with a wire stripping length of 7 mm and a torque requirement of 7.0 lb-in (0.55 Nm). Mounting requires a 4.2 mm hole and M3.5 screw. The part is part of the HE Series, certified to E211022 60998-2-1 standards, and includes standard packaging of 100 pieces per stock unit.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip, 2 pole,12mm spacing
Terminal Block, Fixed Printed Circuit Double and Single Level Metric Pin Spacing, Screw-Cage Clamp
Compact, easy to use double-row tubular screw terminal strips are a safe, cost effective alternative to barrier strips. Ideal for HVAC, appliance, power distribution and more. Dead front design. Supplied with wire protector. White polyamide 6.6 housing. Strips are easily cut to the desired number of poles.
300 V, 40 A, 20-10 AWG. Pole Spacing: 12 mm (0.47"). Mounting Hole Diameter: 4.2 mm (0.17"). Width: 22.6 mm (0.89").
Easy to use feed through terminal strips are a cost-effective alternative to barrier strips or other types of terminal blocks. Simply strip the wire, insert, and tighten the screw. Eurostrips feature tubular screw clamps, with wire protectors, and recessed screws and contacts to prevent shocks and shorts. The stainless steel wire protectors exhibit excellent memory and the wire stop insures the Most efficient connection.
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE6WPR/02 | HE6WPR/02 | HE6WPR/02 | 70077210 |
| Product Name | Eurostrips® Feed-Through Flat Base | Terminal Blocks | Barrier Terminal Blocks | Strip; 2; 20 to 10 AWG; 40; 300; 12 mm;4.2 mm; 7 mm; 7.0 lb. in. |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | ||
| Termination Options | Screw Clamp | |||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | UL Recognized Component Mark (US and Canadian); VDE Component Mark | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | Dual level | |
| Orientation | 90° |