The Eurostrips® Feed-Through Flat Base HE16WPR/05 from Altech Corp. is designed for efficient wire-to-wire connections, featuring a modern screw clamp connection technology. This terminal block is constructed from self-extinguishing polyamide PA66, ensuring high mechanical strength and safety with a flammability rating of UL94 V0. It supports a voltage rating of 300V and a current rating of up to 63A, making it suitable for various applications including HVAC, appliances, and power distribution. The HE16WPR/05 model is available in a 12-pole configuration, which can be easily cut to the required length for specific projects. It includes wire protectors to enhance safety and prevent shorts, and its touch-proof design adds an extra layer of protection. The product is compatible with wire sizes ranging from 18-6 AWG (0.75-10 mm¬=) and features a torque specification of 7.0 lb-in (0.55 Nm) for secure connections. This terminal block is ideal for engineers seeking a reliable and cost-effective solution for their wiring needs.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks EUROSTRIP 5 PL 15mm
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE16WPR/05 | HE16WPR/05 | HE16WPR/05 |
| Product Name | Eurostrips® Feed-Through Flat Base | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | Panel Mount |
| Termination Options | Screw Clamp | Screw Clamp; Screw | |
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° | 90° |