The HE4WPR/08 is an 8-pole, flat base, feed-through terminal strip with wire protectors, designed for panel mounting in electrical connections. It has a pitch spacing of 10 mm, a voltage rating of 300 V (400 V max), and a current rating of 30 A (10 A max for 400 V). Connections utilize a precision machined tubular screw clamp with a blue chromated steel screw and tinned brass insert, supporting wire sizes from 24-10 AWG (2.5-4 mm²). The housing is made of self-extinguishing polyamide 66 (UL94 V0), rated for operation between -30°C and 125°C. Terminal screw torque is 7.0 lb-in (0.4 Nm), with a stripping length of 6 mm and mounting hole diameter of 3.6 mm. The overall length is 76.4 mm, and the unit weighs 31.6 g. It complies with E211022 60998-2-1 standards. Accessories include external jumpers and marking plates.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Feed-Through Flat Base Eurostrips, cULus Recognized, VDE and CE Approved
Compact, easy to use double-row tubular screw terminal strips are a safe, cost effective alternative to barrier strips. Ideal for HVAC, appliance, power distribution and more. Dead front design. Supplied with wire protector. White polyamide 6.6 housing. Strips are easily cut to the desired number of poles.
300 V, 30 A, 24-10 AWG. Pole Spacing: 10 mm (0.39"). Mounting Hole Diameter: 3.6 mm (.14"). Width: 20 mm (0.79").
It is easy to use double row terminal strips are a cost-effective alternative to barrier strips or other types of terminal blocks. Simply strip the wire, insert and tighten the screw. Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The stainless steel wire protectors exhibit excellent memory and the wire stop insures the Most effective connection.
Barrier Terminal Blocks Eurostrip, 8 pole,10mm spacing
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE4WPR/08 | HE4WPR/08 | 70077194 | HE4WPR/08 |
| Product Name | Eurostrips® Feed-Through Flat Base | Terminal Blocks | Strip; 8; 24 to 10 AWG; 30; 300; 10 mm;3.6 mm; 6 mm; 7 lbs. | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | ||
| Termination Options | Screw Clamp | |||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | UL Recognized Component Mark (US and Canadian); VDE Component Mark | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Dual level | Barrier Terminal Blocks | |
| Orientation | 90° |