Altech Corp. Terminal Blocks DDFL4U(E)/24

Description
DIN Term Blk, Screw, Fuse 5x20mm, LED 24
Request a Quote Datasheet
Description
DIN Term Blk, Screw, Fuse 5x20mm, LED 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - DDFL4U(E)/24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
DDFL4U(E)/24
Terminal Blocks DDFL4U(E)/24
DIN Term Blk, Screw, Fuse 5x20mm, LED 24

DIN Term Blk, Screw, Fuse 5x20mm, LED 24

Buy Now
Terminal Blocks - Din Rail, Channel - 1920-1290-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1920-1290-ND
Terminal Blocks - Din Rail, Channel 1920-1290-ND
CONN TERM BLK DISCONN 10-22 AWG

CONN TERM BLK DISCONN 10-22 AWG

Buy Now Datasheet
Terminal Block; 6.3 A (Top Level), 35 A(Bottom Level); 600 V; Cartridge - 70077234 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 6.3 A (Top Level), 35 A(Bottom Level); 600 V; Cartridge
70077234
Terminal Block; 6.3 A (Top Level), 35 A(Bottom Level); 600 V; Cartridge 70077234
Terminal Blocks, 600 V Voltage Rating, 22 to 10 AWG Size Wire, 9.5 mm Stripping Length Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE. These terminals have a moving type hinged carrier. The fuse can be engaged or disengaged by the movement of the carrier.

Terminal Blocks, 600 V Voltage Rating, 22 to 10 AWG Size Wire, 9.5 mm Stripping Length
Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections. Material: Polyamide 6.6. Ratings: 600 V or 300 V. UL, CSA, IEC/VDE.
These terminals have a moving type hinged carrier. The fuse can be engaged or disengaged by the movement of the carrier.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number DDFL4U(E)/24 1920-1290-ND 70077234
Product Name Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block; 6.3 A (Top Level), 35 A(Bottom Level); 600 V; Cartridge
Termination Options Screw Clamp Screw Clamp
Features Indicator Light
Terminal Block Type Dual level Dual level; Fuse Holder or Fuse Block
North American 10 to 22 AWG 10 to 22 AWG
Unlock Full Specs
to access all available technical data