The Eurostrips® Feed-Through Flat Base HE10WPR/07 from Altech Corp. is designed for efficient wire-to-wire connections, featuring a modern screw clamp connection technology. It is constructed from self-extinguishing polyamide PA66, ensuring high mechanical strength and safety with a flammability rating of UL94 V0. This terminal block supports a voltage rating of 300V and a current rating of up to 63A, making it suitable for various applications including HVAC, appliances, and power distribution. The product is available in a 12-pole configuration, which can be easily cut to the desired length, allowing for flexibility in installation. It includes touch-proof design elements to prevent shorts and is equipped with wire protectors for added safety. The HE10WPR/07 is compatible with wire sizes ranging from 24 to 12 AWG (1 to 2.5 mm¬=) and features a torque specification of 4.4 lb-in (0.35 Nm) for secure connections. The mounting hole diameter is 4.2 mm, facilitating straightforward panel mounting. This product is a reliable choice for engineers seeking a cost-effective and efficient terminal block solution.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip, 7 pole,15mm spacing
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE10WPR/07 | HE10WPR/07 | HE10WPR/07 |
| Product Name | Eurostrips® Feed-Through Flat Base | Terminal Blocks | Barrier Terminal Blocks |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | |
| Termination Options | Screw Clamp | ||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | |
| Orientation | 90° |