Altech Corp. Eurostrips® Feed-Through Standoff Feet HE10HWPR/07

Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet
Description
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurostrips® Feed-Through Standoff Feet - HE10HWPR/07 - Altech Corp.
Flemington, NJ, USA
Eurostrips® Feed-Through Standoff Feet
HE10HWPR/07
Eurostrips® Feed-Through Standoff Feet HE10HWPR/07
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits. Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut. Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available. Features: Easy Mounting Saves Installation Time Easy Connection Saves Money Easy Modification Reduces Inventory Reliable Connection Every Time

Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.

Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.

Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.

Features:

  • Easy Mounting Saves Installation Time
  • Easy Connection Saves Money
  • Easy Modification Reduces Inventory
  • Reliable Connection Every Time
Buy Now Datasheet
Terminal Blocks - Barrier Blocks - 1920-1738-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1920-1738-ND
Terminal Blocks - Barrier Blocks 1920-1738-ND
EUROSTRIP 7P 15MM 50A 600V 18-8A

EUROSTRIP 7P 15MM 50A 600V 18-8A

Buy Now Datasheet
Terminal Blocks - HE10HWPR/07 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
HE10HWPR/07
Terminal Blocks HE10HWPR/07
Eurostrip, 7 pole,15mm spacing

Eurostrip, 7 pole,15mm spacing

Buy Now
Barrier Terminal Blocks - HE10HWPR/07 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
HE10HWPR/07
Barrier Terminal Blocks HE10HWPR/07
Barrier Terminal Blocks Eurostrip, 7 pole,15mm spacing

Barrier Terminal Blocks Eurostrip, 7 pole,15mm spacing

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number HE10HWPR/07 1920-1738-ND HE10HWPR/07 HE10HWPR/07
Product Name Eurostrips® Feed-Through Standoff Feet Terminal Blocks - Barrier Blocks Terminal Blocks Barrier Terminal Blocks
Mounting Options Panel Mount; Terminal Strip Terminal Strip; Chassis, Panel Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Terminal Block Type Single Feed Through; Eurostrips® Eurostyle Terminal Strip Barrier Terminal Blocks
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminal Blocks - 29.253 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2863.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.003 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers