The CYDLGF4LR is a 6mm wide multi-level fuse block with four connection points and a bottom-level grounding terminal, designed for use with 5x20mm fuses in AC and DC applications. It features 2x2 internal jumper channels and is rated for 300 V and 10 A, with terminal compatibility for 24-10 AWG solid or stranded wire. The housing is made of Polyamide 66, and the terminal torque is 4.5 lb-in (0.5 Nm). It measures 94.5 mm in length and 90.9 mm in height with a DIN rail mount, weighing 41.5 g per piece. It complies with E220514 and 60947-7-1 standards.
FEATURES
APPLICATIONS
DIN TERM BLK SCREW FUSE
DIN Rail Terminal Blocks DIN Term Blk, Screw, Fuse
| Altech Corp. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CYDLGF4LR | 1920-CYDLGF4LR-ND | CYDLGF4LR | CYDLGF4LR |
| Product Name | Multi-Level Fuse Block | Terminal Blocks - Din Rail, Channel | Terminal Blocks | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw | |
| Approvals | UL Listing Mark; IEC | |||
| Terminal Block Type | Fuse Holder or Fuse Block | DIN Rail Terminal Blocks | ||
| # of Contacts | 5 | 5 |