The HE42ST/10 is a 10-pole, pluggable, flat-base terminal strip designed for panel mounting with a 10 mm pitch spacing. It features a finger-safe design with a wire protector, tubular screw clamp connections, and a polyamide 66 housing rated for 300 V AC/DC with a current rating of 20 A. The terminal screw size is M2.6, requiring a torque of 0.4 Nm, and it supports wire sizes from 24 to 10 AWG (2.5 to 4 mm²). The unit measures 96.4 mm in length and weighs 30.6 g for a 12-pole configuration. It complies with E211022 60998-2-1 and has a flammability rating of UL94 V0. The housing is made of self-extinguishing polyamide 66 with tinned brass inserts and blue chromated steel screws. It is available in pre-cut lengths and can be mounted free-floating or on a panel.
Altech’s Eurostrips are safe, economical and meet worldwide standards. They are a cost-effective alternative to barrier strips that require labor-intensive wire lugs and they reduce the number of electrical connections in circuits.
Eurostrips feature tubular screw clamps, wire protectors, and are ready for immediate wire hookup. Eurostrips are ideal in small spaces, which means more room for other components or reduced enclosure size. Free float or mount them onto any panel. They are available in easy-to-cut 12-pole strips or pre-cut.
Feed-Through Eurostrips are supplied with wire protectors. Offered with flat bases or standoff feet, they are molded of self-extinguishing polyamide. Custom imprinting and marking plates are available.
Features:
Barrier Terminal Blocks Eurostrip plug, 10pole, 10mmPS
Pluggable Eurostrip Flat Base, 10 Poles, 10 mm Terminal Spacing
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | HE42ST/10 | HE42ST/10 | HE42ST/10 | 70077244 |
| Product Name | Eurostrips® Pluggable Panel Mount | Terminal Blocks | Barrier Terminal Blocks | Eurostrip 10 2.5 to 4 mm (VDE)/24-10 AWG (cULus) 10 A (VDE)/20 A (cULus) |
| Mounting Options | Panel Mount; Terminal Strip | Terminal Strip | ||
| Termination Options | Screw Clamp | |||
| Approvals | CE Conformity Marks; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS | UL Recognized Component Mark (US and Canadian); VDE Component Mark | ||
| Terminal Block Type | Single Feed Through; Eurostrips® | Barrier Terminal Blocks | Single Feed Through | |
| Orientation | 90° |